Altech Corp. Proximity Sensors 9914-1002

Description
ITBN-M30-S14 -NF-1830VDC
Request a Quote
Description
ITBN-M30-S14 -NF-1830VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9914-1002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9914-1002
Proximity Sensors 9914-1002
ITBN-M30-S14 -NF-1830VDC

ITBN-M30-S14 -NF-1830VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9914-1002
Proximity Sensors 9914-1002
Proximity Sensors Proximity Sensors ITBN-M30-S14

Proximity Sensors Proximity Sensors ITBN-M30-S14

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9914-1002 9914-1002
Product Name Proximity Sensors Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Ring Style Sensors - 9702-0259 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.7874 inch (20 mm)
View Details