Altech Corp. Test Probe Tips 930176100

Description
32A Black
Request a Quote Datasheet
Description
32A Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Probe Tips - 930176100-ND - DigiKey
Thief River Falls, MN, United States
Test Probe Tips
930176100-ND
Test Probe Tips 930176100-ND
32A Black

32A Black

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
930176100
Test Plugs & Test Jacks 930176100
Test Plugs & Test Jacks Test Socket BIL 20 BLACK

Test Plugs & Test Jacks Test Socket BIL 20 BLACK

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 930176100-ND 930176100
Product Name Test Probe Tips Test Plugs & Test Jacks
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Test Probe Tips - 30BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Configuration "Standard Tip, 0.080"" (2.03mm) Dia"
Approvals RoHS Compliant
View Details
0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details