Altech Corp. Enclosures, Boxes, & Cases 91.590

Description
KU4040B DIN Enclosure
Request a Quote
Description
KU4040B DIN Enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Enclosures, Boxes, & Cases - 91.590 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
91.590
Enclosures, Boxes, & Cases 91.590
KU4040B DIN Enclosure

KU4040B DIN Enclosure

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Industrial Enclosures
Product Number 91.590
Product Name Enclosures, Boxes, & Cases
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 802525 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBPBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 5 inch (127 mm)
View Details
3 suppliers