Altech Corp. Enclosures, Boxes, & Cases 91.001

Description
KO4071SP, Enclosure
Request a Quote Datasheet
Description
KO4071SP, Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures, Boxes, & Cases - 91.001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
91.001
Enclosures, Boxes, & Cases 91.001
KO4071SP, Enclosure

KO4071SP, Enclosure

Buy Now
Boxes - 91.001-ND - DigiKey
Thief River Falls, MN, United States
X

X

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 91.001 91.001-ND
Product Name Enclosures, Boxes, & Cases Boxes
Type Junction Box Junction Box
Material Polycarbonate
Mounting Type Handheld
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Enclosure, Multipurpose, Abs, Grey; Enclosure Type Takachi - 38AC2583 - Newark, An Avnet Company
Specs
Length 1.06 inch (27 mm)
Width 2.05 inch (52 mm)
Depth 2.56 inch (65 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details