Altech Corp. Terminal Blocks 90.81

Description
KO4730H Base Housing, 22.5mm
Request a Quote Datasheet
Description
KO4730H Base Housing, 22.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 90.810 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
90.810
Terminal Blocks 90.810
KO4730H Base Housing, 22.5mm

KO4730H Base Housing, 22.5mm

Buy Now
DIN Rail Terminal Blocks - 90.810 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
90.810
DIN Rail Terminal Blocks 90.810
DIN Rail Terminal Blocks KO4730H Base Housing, 22.5mm

DIN Rail Terminal Blocks KO4730H Base Housing, 22.5mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 90.810 90.810
Product Name Terminal Blocks DIN Rail Terminal Blocks
Operating Temperature ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.13 - PCB socket - 9413 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals EAC-1, IMQ-grande, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Protective conductor terminals - protective conductor terminals and pe terminals - BARTEC
Specs
Operating Temperature -18 C (0 F)
Body Material Ms nickel-plated, Niro steel
View Details
Terminal Block, Barrier, 6 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6804 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details