Altech Corp. Enclosures, Boxes, & Cases 90.470

Description
KO4717P, Enclosure
Request a Quote
Description
KO4717P, Enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Enclosures, Boxes, & Cases - 90.470 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
90.470
Enclosures, Boxes, & Cases 90.470
KO4717P, Enclosure

KO4717P, Enclosure

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Industrial Enclosures
Product Number 90.470
Product Name Enclosures, Boxes, & Cases
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Enclosures - 2832136 - RS Components, Ltd.
Specs
Length 2.28 inch (58 mm)
Width 2.76 inch (70 mm)
Material Polycarbonate; Polyphenylene Oxide, Polycarbonate
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1402K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.9 inch (99.06 mm)
Width 10 inch (254 mm)
View Details
4 suppliers