Altech Corp. Relays 8905.2

Description
Interface Relay Module, 1 Ch
Request a Quote Datasheet
Description
Interface Relay Module, 1 Ch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - 8905.2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relays
8905.2
Relays 8905.2
Interface Relay Module, 1 Ch

Interface Relay Module, 1 Ch

Buy Now
Relay;E-Mech;High Current;SPDT;Cur-Rtg 15A;Ctrl-V 5DC;Vol-Rtg 250/30AC/DC - 70078533 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;High Current;SPDT;Cur-Rtg 15A;Ctrl-V 5DC;Vol-Rtg 250/30AC/DC
70078533
Relay;E-Mech;High Current;SPDT;Cur-Rtg 15A;Ctrl-V 5DC;Vol-Rtg 250/30AC/DC 70078533
Relay Modules Isolated channels, SPDT(C), 15 A resistive contacts, 8 A inductive, 30 VDC/250 VAC. Tungsten (TV-3) 3 A/120 VAC. 1⁄3 HP at 120 VAC, 1⁄2 HP at 250 VAC. Break: 4000 VA. DIN rail mount, panel mount available. Coil amperage includes LED current.

Relay Modules
Isolated channels, SPDT(C), 15 A resistive contacts, 8 A inductive, 30 VDC/250 VAC. Tungsten (TV-3) 3 A/120 VAC. 1⁄3 HP at 120 VAC, 1⁄2 HP at 250 VAC. Break: 4000 VA. DIN rail mount, panel mount available. Coil amperage includes LED current.

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
8905.2
Industrial Relays 8905.2
Industrial Relays Interface Relay Module, 1 Ch

Industrial Relays Interface Relay Module, 1 Ch

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 8905.2 70078533 8905.2
Product Name Relays Relay;E-Mech;High Current;SPDT;Cur-Rtg 15A;Ctrl-V 5DC;Vol-Rtg 250/30AC/DC Industrial Relays
Mounting DIN
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 158 F (-40 to 70 C)
Maximum Switching Current 15.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

16A Miniature Power Relay - CHZ03 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Automotive Relays - FTR-P2 (silent twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details