Altech Corp. Boxes 115-406

Description
"Box Plastic, Polystyrene Gray Hand Held, Cover Included 7.090"" L x 4.330"" W (180.09mm x 109.98mm) X 3.540"" (89.92mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polystyrene Gray Hand Held, Cover Included 7.090"" L x 4.330"" W (180.09mm x 109.98mm) X 3.540"" (89.92mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1920-1025-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polystyrene Gray Hand Held, Cover Included 7.090"" L x 4.330"" W (180.09mm x 109.98mm) X 3.540"" (89.92mm)"

"Box Plastic, Polystyrene Gray Hand Held, Cover Included 7.090"" L x 4.330"" W (180.09mm x 109.98mm) X 3.540"" (89.92mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 115-406 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
115-406
Enclosures, Boxes, & Cases 115-406
PS1811-9, 180x110x90mm Enclosure

PS1811-9, 180x110x90mm Enclosure

Buy Now
Enclosure,Junction Box; Panel Mnt; Lt Gray; Gray Cover; 4.33X7.09x3.54In.;NEMA4x - 70075217 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure,Junction Box; Panel Mnt; Lt Gray; Gray Cover; 4.33X7.09x3.54In.;NEMA4x
70075217
Enclosure,Junction Box; Panel Mnt; Lt Gray; Gray Cover; 4.33X7.09x3.54In.;NEMA4x 70075217
Light Gray, Temperature Range -40 to 70 °C, Polystyrene Junction Box Whenever electrical and electronic components need to be housed in dustproof and watertight, completely insulated and corrosion-free enclosures, Altech/Spelsberg TK series enclosures offer solutions. Enhance the value of your products with their appealing design in a variety of sizes with standard gray or transparent covers in different heights. The exceptional possibilities of subsequent processing (drilling, milling, bonding, lacquering, fitting components) permit virtually all special requirements to be met. Precision molded from impact and flame resistant materials, they offer functionality and appealing solutions for diverse application requirements.

Light Gray, Temperature Range -40 to 70 °C, Polystyrene Junction Box
Whenever electrical and electronic components need to be housed in dustproof and watertight, completely insulated and corrosion-free enclosures, Altech/Spelsberg TK series enclosures offer solutions. Enhance the value of your products with their appealing design in a variety of sizes with standard gray or transparent covers in different heights. The exceptional possibilities of subsequent processing (drilling, milling, bonding, lacquering, fitting components) permit virtually all special requirements to be met.
Precision molded from impact and flame resistant materials, they offer functionality and appealing solutions for diverse application requirements.

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1920-1025-ND 115-406 70075217
Product Name Boxes Enclosures, Boxes, & Cases Enclosure,Junction Box; Panel Mnt; Lt Gray; Gray Cover; 4.33X7.09x3.54In.;NEMA4x
Type Junction Box Junction Box Junction Box
Material Polystyrene Polystyrene
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures
Mounting Type Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box PBS/PBM-400-N - EMK / EKL light - pbs pbm 400 n - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0121 - Newark, An Avnet Company
Specs
Length 0.9839 inch (24.99 mm)
Width 4.92 inch (125 mm)
Depth 6.89 inch (175 mm)
View Details