Altech Corp. TK Series Enclosures 137-512

Description
Enclosure, Polycarbonate, Gray with tinted transparent cover, Metric knockouts
Request a Quote
Description
Enclosure, Polycarbonate, Gray with tinted transparent cover, Metric knockouts
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TK Series Enclosure, part number 137-512, is constructed from polycarbonate material and features a gray color with a tinted transparent cover. It is designed to provide a high level of protection with an IP66 rating, suitable for NEMA Type 4X and 12/12K environments. The enclosure supports a temperature range of -40°C to 120°C (-40°F to 248°F), making it versatile for various applications. This enclosure includes metric knockouts for easy installation and offers multiple mounting options. It is UL recognized, ensuring compliance with safety standards. The gasket material used is polyurethane, contributing to its durability and sealing capabilities. The dimensions of the enclosure are optimized for efficient use in various engineering projects.

Datasheet Summary
Powered by GS/AI

The TK Series Enclosure, part number 137-512, is constructed from polycarbonate material and features a gray color with a tinted transparent cover. It is designed to provide a high level of protection with an IP66 rating, suitable for NEMA Type 4X and 12/12K environments. The enclosure supports a temperature range of -40°C to 120°C (-40°F to 248°F), making it versatile for various applications. This enclosure includes metric knockouts for easy installation and offers multiple mounting options. It is UL recognized, ensuring compliance with safety standards. The gasket material used is polyurethane, contributing to its durability and sealing capabilities. The dimensions of the enclosure are optimized for efficient use in various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
TK Series Enclosures - 137-512 - Altech Corp.
Flemington, NJ, USA
TK Series Enclosures
137-512
TK Series Enclosures 137-512
Enclosure, Polycarbonate, Gray with tinted transparent cover, Metric knockouts

Enclosure, Polycarbonate, Gray with tinted transparent cover, Metric knockouts

Buy Now Datasheet
Enclosures, Boxes, & Cases - 137-512 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
137-512
Enclosures, Boxes, & Cases 137-512
PC3625-16-tm,360x254 x165mm Enclosure

PC3625-16-tm,360x254x165mm Enclosure

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 137-512 137-512
Product Name TK Series Enclosures Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Shape Rectangular
Length 14.17 inch (360 mm)
Width 10 inch (254 mm)
Depth 6.5 inch (165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 101-008-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details
2 suppliers
TK Series Enclosures - 110-402 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
5 suppliers
TG Series Enclosures - 201-003-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.31 inch (84.07 mm)
View Details
2 suppliers
TK Series Enclosures - 112-014 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers