Enclosure, Polycarbonate, Gray, Smooth Sides
"Box Plastic, Polycarbonate Gray Hand Held, Cover Included X 2.560"" (65.02mm)"
PC1111-7-o, 110x110x66mm Enclosure
Polycarbonate Enclosure, Polyurethane Gasket, CE, cULus Standards
Whenever electrical and electronic components need to be housed in dustproof and watertight, completely insulated and corrosion-free enclosures, Altech/Spelsberg TK series enclosures offer solutions. Enhance the value of your products with their appealing design in a variety of sizes with standard gray or transparent covers in different heights. The exceptional possibilities of subsequent processing (drilling, milling, bonding, lacquering, fitting components) permit virtually all special requirements to be met.
Electrical Enclosures 4.33 x 4.33 x 2.60 Polycarbonate Gray
| Altech Corp. | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 120-404 | 120-404-ND | 120-404 | 70075161 | 120-404 |
| Product Name | TK Series Enclosures | Boxes | Enclosures, Boxes, & Cases | Enclosure, Plastic; Polycarbonate; Polyurethane; 4.33 in.; 4.09 in.; 3.54 in. | Electrical Enclosures |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | Electronic and Instrument Enclosures | |
| Shape | Rectangular | ||||
| Length | 4.33 inch (110 mm) | 4.33 inch (110 mm) | 4.33 inch (110 mm) | ||
| Width | 4.33 inch (110 mm) | 4.09 inch (104 mm) | 4.33 inch (110 mm) | ||
| Depth | 2.6 inch (66.04 mm) | 3.54 inch (89.92 mm) |