Altech Corp. Snap Action, Limit Switches 606.1600.006

Description
FOOT SWITCH W/COVER 1 NO/1 NC
Request a Quote
Description
FOOT SWITCH W/COVER 1 NO/1 NC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Snap Action Limit Switch, part number 1920-1222-ND, features a foot lever actuator and is designed for reliable operation in various applications. It has a rated insulation voltage of 400 V AC and a rated operational voltage of 240 V, with a conventional thermal current of 10 A. The switch is equipped with one normally closed (N.C.) and one normally open (N.O.) contact, providing versatility in control circuits. This product is constructed with an aluminum enclosure and has a protection rating of IP 65, ensuring resistance to dust and water ingress when properly installed. It operates effectively within an ambient temperature range of -30 °C to +80 °C and has a mechanical life of up to 10 million switching cycles, making it suitable for high-frequency applications with a maximum switching frequency of 50 operations per minute. The switch is compliant with several international standards, including IEC 60947-1 and IEC 60947-5-1, and is approved by VDE and CSA, ensuring its reliability and safety in industrial environments. The device is designed for easy installation with screw connections and can accommodate conductor cross-sections from 0.5 mm² to 1.5 mm².

Datasheet Summary
Powered by GS/AI

The Snap Action Limit Switch, part number 1920-1222-ND, features a foot lever actuator and is designed for reliable operation in various applications. It has a rated insulation voltage of 400 V AC and a rated operational voltage of 240 V, with a conventional thermal current of 10 A. The switch is equipped with one normally closed (N.C.) and one normally open (N.O.) contact, providing versatility in control circuits. This product is constructed with an aluminum enclosure and has a protection rating of IP 65, ensuring resistance to dust and water ingress when properly installed. It operates effectively within an ambient temperature range of -30 °C to +80 °C and has a mechanical life of up to 10 million switching cycles, making it suitable for high-frequency applications with a maximum switching frequency of 50 operations per minute. The switch is compliant with several international standards, including IEC 60947-1 and IEC 60947-5-1, and is approved by VDE and CSA, ensuring its reliability and safety in industrial environments. The device is designed for easy installation with screw connections and can accommodate conductor cross-sections from 0.5 mm² to 1.5 mm².

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 1920-1222-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
1920-1222-ND
Snap Action, Limit Switches 1920-1222-ND
FOOT SWITCH W/COVER 1 NO/1 NC

FOOT SWITCH W/COVER 1 NO/1 NC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 1920-1222-ND
Product Name Snap Action, Limit Switches
Actuator Style Foot Switch
Unlock Full Specs
to access all available technical data

Similar Products

Two-Step Trigger Switch Qualified to M8805/111-06 - U2-084 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action Switches - K1018702 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-EL003D - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details
Micro Switches - 2496839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details