Altech Corp. Industrial Multi-Conductor Cable Gland 5316310

Description
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
Request a Quote
Description
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Industrial Multi-Conductor Cable Gland, part number 5316310, is designed for use with flat, round, and angular cables. It features a body made from polyamide PA 6, reinforced with 25% glass fiber, and a Tefabloc seal, ensuring gas-tight and watertight performance. This product is suitable for a temperature range of -30 to 120¬8C (-22 to 248¬8F) and is completely twist protected. It can be combined with various sealing inserts, making it versatile for different applications. Typical uses include machines and devices, measuring and control engineering, and plant installations.

Datasheet Summary
Powered by GS/AI

The Industrial Multi-Conductor Cable Gland, part number 5316310, is designed for use with flat, round, and angular cables. It features a body made from polyamide PA 6, reinforced with 25% glass fiber, and a Tefabloc seal, ensuring gas-tight and watertight performance. This product is suitable for a temperature range of -30 to 120¬8C (-22 to 248¬8F) and is completely twist protected. It can be combined with various sealing inserts, making it versatile for different applications. Typical uses include machines and devices, measuring and control engineering, and plant installations.

Suppliers

Company
Product
Description
Supplier Links
Industrial Multi-Conductor Cable Gland - 5316310 - Altech Corp.
Flemington, NJ, USA
Industrial Multi-Conductor Cable Gland
5316310
Industrial Multi-Conductor Cable Gland 5316310
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.

Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Sealing Glands
Product Number 5316310
Product Name Industrial Multi-Conductor Cable Gland
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248678 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
Conduit Gland SEM-FAST Straight - 3805006 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Opening Diameter 0.6535 inch (16.6 mm)
View Details
Traction Relief Cable Gland - 4305132 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
Standard Straight-Through Cable Gland - 4224315 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details