Altech Corp. Traction Relief Cable Gland 5306150

Description
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
Request a Quote Datasheet
Description
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traction Relief Cable Gland - 5306150 - Altech Corp.
Flemington, NJ, USA
Traction Relief Cable Gland
5306150
Traction Relief Cable Gland 5306150
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.

Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.

Buy Now Datasheet
Cable and Cord Grips - 1920-1987-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1920-1987-ND
Cable and Cord Grips 1920-1987-ND
"Cable Gland 0.12"" ~ 0.31"" (3.0mm ~ 8.0mm) Polyamide 3/8"" NPT Black"

"Cable Gland 0.12"" ~ 0.31"" (3.0mm ~ 8.0mm) Polyamide 3/8"" NPT Black"

Buy Now Datasheet
Gland, Cable; NPT; 3/8 in./8; 19/22 mm;64 mm; 17.1 mm; Polyamide 6; Neoprene - 70074534 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gland, Cable; NPT; 3/8 in./8; 19/22 mm;64 mm; 17.1 mm; Polyamide 6; Neoprene
70074534
Gland, Cable; NPT; 3/8 in./8; 19/22 mm;64 mm; 17.1 mm; Polyamide 6; Neoprene 70074534
Liquid tight strain reliefs with bend protection are made from flexible polyamide 6 material. Special threading insures tight and permanent fit of the dome nut. For use on portable racks, movable machines and equipment.

Liquid tight strain reliefs with bend protection are made from flexible polyamide 6 material. Special threading insures tight and permanent fit of the dome nut. For use on portable racks, movable machines and equipment.

Supplier's Site

Technical Specifications

  Altech Corp. DigiKey Allied Electronics, Inc.
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 5306150 1920-1987-ND 70074534
Product Name Traction Relief Cable Gland Cable and Cord Grips Gland, Cable; NPT; 3/8 in./8; 19/22 mm;64 mm; 17.1 mm; Polyamide 6; Neoprene
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4220640 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 1.57 inch (40 mm)
View Details
2 suppliers
ALTH Cable Glands - 5308516 - Galco Industrial Electronics
Specs
Application Cable & Wire
View Details
Standard Straight-Through Cable Gland - 4221427 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 1.02 to 1.38 inch (26 to 35 mm)
View Details
Traction Relief Cable Gland - 5306151 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.5000 inch (12.7 mm)
View Details
2 suppliers