The Industrial Multi-Conductor Cable Gland from Altech Corp. is designed for use with various types of cables, including flat, round, and angular configurations. It features a body made from polyamide PA 6, reinforced with 25% glass fiber, ensuring durability and resistance to environmental factors. The gland is equipped with a Tefabloc seal, providing gas-tight and watertight characteristics, which is essential for protecting sensitive components in machines and devices. This product supports a temperature range of -30 to 120°C (-22 to 248°F) and is completely twist protected, making it suitable for demanding applications in measuring and control engineering as well as plant installations. The gland is compatible with multiple sealing inserts, enhancing its versatility for different installation needs.
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
| Altech Corp. | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | 5315614 |
| Product Name | Industrial Multi-Conductor Cable Gland |
| Application | Cable & Wire |