Altech Corp. EMC Cable Gland 4264132

Description
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
Request a Quote Datasheet
Description
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMC Cable Gland - 4264132 - Altech Corp.
Flemington, NJ, USA
EMC Cable Gland
4264132
EMC Cable Gland 4264132
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.

Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.

Buy Now Datasheet
Cable Gland; Brass; 12.5 to 18 mm Diameter, Cord Range; Metric; M 32 x 1.5/21 - 70074641 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Gland; Brass; 12.5 to 18 mm Diameter, Cord Range; Metric; M 32 x 1.5/21
70074641
Cable Gland; Brass; 12.5 to 18 mm Diameter, Cord Range; Metric; M 32 x 1.5/21 70074641
Seal cable entries and keep contaminants such as liquids, gases and solid materials from entering into enclosures. Provide strain relief to reduce stress on components and termination points.

Seal cable entries and keep contaminants such as liquids, gases and solid materials from entering into enclosures. Provide strain relief to reduce stress on components and termination points.

Supplier's Site

Technical Specifications

  Altech Corp. Allied Electronics, Inc.
Product Category Sealing Glands Sealing Glands
Product Number 4264132 70074641
Product Name EMC Cable Gland Cable Gland; Brass; 12.5 to 18 mm Diameter, Cord Range; Metric; M 32 x 1.5/21
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable and Cord Grips - 1920-1992-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -13 to 212 F (-25 to 100 C)
View Details
Traction Relief Cable Gland - 5306051 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.5000 inch (12.7 mm)
View Details
Conduit Gland SEM-FAST Straight - 3805014 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Opening Diameter 0.9134 inch (23.2 mm)
View Details
ALTH Cable Glands - 5308516 - Galco Industrial Electronics
Specs
Application Cable & Wire
View Details