4724218 -- CIRCUIT PROTECTION - ELECTRICAL, SPECIALTY FUSES
Altech Corp.
Circuit Protection - Electrical, Specialty Fuses
4724218
Description
FUSE 224A 690VAC 550VDC
-
Shenzhen Shengyu Electronics Technology Limited
Description
FUSE 224A 690VAC 550VDC
Suppliers
Circuit Protection - Electrical, Specialty Fuses
004724218
Supplier's Site
Technical Specifications
|
Product Category
|
Fuses |
|
Product Number
|
004724218 |
|
Product Name
|
Circuit Protection - Electrical, Specialty Fuses |
|
Rated Voltage
|
690 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Fuse Material
Ceramic; Brass Ceramic
Features
Fast Acting
Operating Temperature
70 C (158 F)
View Details
KOA Speer Electronics, Inc.
Mounting
SMD (SMT)
Rated Current
0.2500 amps
View Details
2 suppliers
Features
Fast Acting
Rated Voltage
63 volts
Rated Current
0.3750 amps
View Details
4 suppliers
Fuse Type
Miniature
Operating Temperature
-40 to 85 C (-40 to 185 F)
Rated Breaking Capacity
1000 amps
View Details
2 suppliers