4723210 -- CIRCUIT PROTECTION - ELECTRICAL, SPECIALTY FUSES
Altech Corp.
Circuit Protection - Electrical, Specialty Fuses
4723210
Description
FUSE 40A 690VAC 550VDC
-
Shenzhen Shengyu Electronics Technology Limited
Description
FUSE 40A 690VAC 550VDC
Suppliers
Circuit Protection - Electrical, Specialty Fuses
004723210
Supplier's Site
Technical Specifications
|
Product Category
|
Fuses |
|
Product Number
|
004723210 |
|
Product Name
|
Circuit Protection - Electrical, Specialty Fuses |
|
Rated Voltage
|
690 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Fuse Material
Ceramic; Brass,Ceramic
Operating Temperature
70 C (158 F)
Rated Voltage
250 volts
View Details
KOA Speer Electronics, Inc.
Mounting
SMD (SMT)
Rated Current
0.8000 amps
View Details
Features
Fast Acting
Rated Voltage
63 volts
Rated Current
0.7500 amps
View Details
4 suppliers
Fuse Type
Miniature
Operating Temperature
-40 to 85 C (-40 to 185 F)
Rated Breaking Capacity
1500 amps
View Details