4721225 -- CIRCUIT PROTECTION - ELECTRICAL, SPECIALTY FUSES
Altech Corp.
Circuit Protection - Electrical, Specialty Fuses
4721225
Description
FUSE 40A 690VAC 550VDC
-
Shenzhen Shengyu Electronics Technology Limited
Description
FUSE 40A 690VAC 550VDC
Suppliers
Circuit Protection - Electrical, Specialty Fuses
004721225
Supplier's Site
Technical Specifications
|
Product Category
|
Fuses |
|
Product Number
|
004721225 |
|
Product Name
|
Circuit Protection - Electrical, Specialty Fuses |
|
Rated Voltage
|
690 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Fuse Material
Glass; Glass
Operating Temperature
70 C (158 F)
Rated Voltage
125 volts
View Details
KOA Speer Electronics, Inc.
Fuse Type
PC Board
Mounting
Solderable (Surface Mount Technology)
Approvals / Standards
UL
View Details
2 suppliers
Features
Fast Acting
Rated Voltage
63 volts
Rated Current
0.7500 amps
View Details
4 suppliers
Rated Current
40 amps
Rated Breaking Capacity
50000 amps
View Details