4721109 -- CIRCUIT PROTECTION - ELECTRICAL, SPECIALTY FUSES
Altech Corp.
Circuit Protection - Electrical, Specialty Fuses
4721109
Description
FUSE 35A 690VAC 550VDC
-
Shenzhen Shengyu Electronics Technology Limited
Description
FUSE 35A 690VAC 550VDC
Suppliers
Circuit Protection - Electrical, Specialty Fuses
004721109
Supplier's Site
Technical Specifications
|
Product Category
|
Fuses |
|
Product Number
|
004721109 |
|
Product Name
|
Circuit Protection - Electrical, Specialty Fuses |
|
Rated Voltage
|
690 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Fuse Material
Ceramic; Brass Ceramic
Operating Temperature
70 C (158 F)
Rated Voltage
250 volts
View Details
KOA Speer Electronics, Inc.
Mounting
Surface Mount
Approvals / Standards
RoHS
View Details
3 suppliers
Features
Fast Acting
Rated Voltage
63 volts
Rated Current
0.7500 amps
View Details
4 suppliers
Rated Current
16 amps
Rated Breaking Capacity
50000 amps
View Details