Altech Corp. Terminal Blocks 40.403

Description
Terminal Strip, Panel Mount, ATS6/3
Request a Quote Datasheet
Description
Terminal Strip, Panel Mount, ATS6/3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 40.403 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
40.403
Terminal Blocks 40.403
Terminal Strip, Panel Mount, ATS6/3

Terminal Strip, Panel Mount, ATS6/3

Buy Now
Barrier Terminal Blocks - 40.403 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
40.403
Barrier Terminal Blocks 40.403
Barrier Terminal Blocks TS6.0/3wp, 32.0mm Eurostrip,Flat

Barrier Terminal Blocks TS6.0/3wp, 32.0mm Eurostrip,Flat

Buy Now Datasheet
Fort Worth, TX, USA
Terminal Strip 20-8 AWG (UL), 18-10 AWG(CSA), 6 mm (VDE) 2 Flat 32 mm
70078040
Terminal Strip 20-8 AWG (UL), 18-10 AWG(CSA), 6 mm (VDE) 2 Flat 32 mm 70078040
Feed-Through Flat Base Terminal Strip For wire-to-wire connections in HVAC, appliance, equipment, power distribution and other industrial applications with strict budget and space requirements Easy to use double row terminal strips Simply strip the wire, insert and tighten the screw Eurostrips feature tubular screw clamps, with wire protectors, and recessed metal parts for finger protection. The wire protectors include an integral wire stop in the center of the terminal.

Feed-Through Flat Base Terminal Strip

  • For wire-to-wire connections in HVAC, appliance, equipment, power distribution and other industrial applications with strict budget and space requirements
  • Easy to use double row terminal strips Simply strip the wire, insert and tighten the screw
    Eurostrips feature tubular screw clamps, with wire protectors, and recessed metal parts for finger protection. The wire protectors include an integral wire stop in the center of the terminal.
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 40.403 40.403 70078040
Product Name Terminal Blocks Barrier Terminal Blocks Terminal Strip 20-8 AWG (UL), 18-10 AWG(CSA), 6 mm (VDE) 2 Flat 32 mm
Mounting Options Panel Mount; Terminal Strip Panel Mount; Terminal Strip
Approvals VDE Component Mark; RoHS Compliant CSA Mark (US, NRTL/C); UL Listing Mark; VDE Component Mark
Terminal Block Type Barrier Terminal Blocks Dual level
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

Isolator terminal IP 30 - isolator-terminal-ip-30-2-pole - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -40 to 21 C (-40 to 70 F)
Body Material High-quality thermoplastic and duroplastic
View Details
Terminals - 2840.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
Type 93.02 - Screw terminal socket - 9302 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, IMQ-grande, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details