Altech Corp. Terminal Blocks 40.402

Description
Terminal Strip, Panel Mount, ATS6/2
Request a Quote Datasheet
Description
Terminal Strip, Panel Mount, ATS6/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 40.402 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
40.402
Terminal Blocks 40.402
Terminal Strip, Panel Mount, ATS6/2

Terminal Strip, Panel Mount, ATS6/2

Buy Now
Barrier Terminal Blocks - 40.402 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
40.402
Barrier Terminal Blocks 40.402
Barrier Terminal Blocks TS6/2wp 20.0mm Eurostrip,Flat

Barrier Terminal Blocks TS6/2wp 20.0mm Eurostrip,Flat

Buy Now Datasheet
Fort Worth, TX, USA
Terminal Strip 20-8 AWG (UL), 18-10 AWG(CSA), 6 mm (VDE) 2 Flat 20 mm
70078039
Terminal Strip 20-8 AWG (UL), 18-10 AWG(CSA), 6 mm (VDE) 2 Flat 20 mm 70078039
Feed-Through Flat Base Terminal Strip For wire-to-wire connections in HVAC, appliance, equipment, power distribution and other industrial applications with strict budget and space requirements Easy to use double row terminal strips Simply strip the wire, insert and tighten the screw Eurostrips feature tubular screw clamps, with wire protectors, and recessed metal parts for finger protection. The wire protectors include an integral wire stop in the center of the terminal.

Feed-Through Flat Base Terminal Strip

  • For wire-to-wire connections in HVAC, appliance, equipment, power distribution and other industrial applications with strict budget and space requirements
  • Easy to use double row terminal strips Simply strip the wire, insert and tighten the screw
    Eurostrips feature tubular screw clamps, with wire protectors, and recessed metal parts for finger protection. The wire protectors include an integral wire stop in the center of the terminal.
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 40.402 40.402 70078039
Product Name Terminal Blocks Barrier Terminal Blocks Terminal Strip 20-8 AWG (UL), 18-10 AWG(CSA), 6 mm (VDE) 2 Flat 20 mm
Mounting Options Panel Mount; Terminal Strip Panel Mount; Terminal Strip
Approvals VDE Component Mark; RoHS Compliant CSA Mark (US, NRTL/C); UL Listing Mark; VDE Component Mark
Terminal Block Type Barrier Terminal Blocks Dual level
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546701-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 9
View Details
PBE Turret Terminal Board - 15130 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 66
Body Material Phenolic, XP
View Details
Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
Type 9D.01 - High current terminal blocks - 9D0151250206 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details