Altech Corp. Terminal Blocks - Barrier Blocks 40.212

Description
CONN TERM STRIP 12 POLES 12MM
Request a Quote Datasheet
Description
CONN TERM STRIP 12 POLES 12MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 1920-1374-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
1920-1374-ND
Terminal Blocks - Barrier Blocks 1920-1374-ND
CONN TERM STRIP 12 POLES 12MM

CONN TERM STRIP 12 POLES 12MM

Buy Now Datasheet
Terminal Blocks - 40.212 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
40.212
Terminal Blocks 40.212
Terminal Strip, Panel Mount, ATS2.5/12

Terminal Strip, Panel Mount, ATS2.5/12

Buy Now
Barrier Terminal Blocks - 40.212 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
40.212
Barrier Terminal Blocks 40.212
Barrier Terminal Blocks TS2.5/12WP EUROSTRIP FLAT BASE 30A

Barrier Terminal Blocks TS2.5/12WP EUROSTRIP FLAT BASE 30A

Buy Now Datasheet
Terminal Strip 22-10 AWG (UL), 18-12 AWG (CSA), 2.5 mm (VDE) 2 Flat 117 mm - 70078038 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Strip 22-10 AWG (UL), 18-12 AWG (CSA), 2.5 mm (VDE) 2 Flat 117 mm
70078038
Terminal Strip 22-10 AWG (UL), 18-12 AWG (CSA), 2.5 mm (VDE) 2 Flat 117 mm 70078038
Feed-Through Flat Base Terminal Strip For wire-to-wire connections in HVAC, appliance, equipment, power distribution and other industrial applications with strict budget and space requirements Easy to use double row terminal strips Simply strip the wire, insert and tighten the screw Eurostrips feature tubular screw clamps, with wire protectors, and recessed metal parts for finger protection. The wire protectors include an integral wire stop in the center of the terminal.

Feed-Through Flat Base Terminal Strip

  • For wire-to-wire connections in HVAC, appliance, equipment, power distribution and other industrial applications with strict budget and space requirements
  • Easy to use double row terminal strips Simply strip the wire, insert and tighten the screw
    Eurostrips feature tubular screw clamps, with wire protectors, and recessed metal parts for finger protection. The wire protectors include an integral wire stop in the center of the terminal.
Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1920-1374-ND 40.212 40.212 70078038
Product Name Terminal Blocks - Barrier Blocks Terminal Blocks Barrier Terminal Blocks Terminal Strip 22-10 AWG (UL), 18-12 AWG (CSA), 2.5 mm (VDE) 2 Flat 117 mm
Mounting Options Terminal Strip; Chassis, Panel Panel Mount; Terminal Strip Panel Mount Panel Mount; Terminal Strip
Operating Temperature -30 to 125 C (-22 to 257 F)
Terminal Block Type Eurostyle Terminal Strip Barrier Terminal Blocks Dual level
Contacts Pitch 10.01 mm (0.39 inches) 10.00 mm (0.39 inches)
North American 10 to 22 AWG 22 to 12 AWG 10 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Type 93.60 - Push-In terminal socket - 9360 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
ESP Junction & Terminal boxes - increased safety grp enclosures and junction boxes 07 51 ex e ii - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -51 to 27 C (-60 to 80 F)
Body Material glass-fiber reinforced polyester, EN 60079-0halogen-free, RAL 9005 (black) or RAL 7000/7001 (grey)
View Details
PCB Terminal Blocks with Wire Guard - MTBXX007 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Stackable (optional feature)
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details