CONN TERM STRIP 10 POLES 10MM
Terminal Strip, Panel Mount, ATS2.5/10
Feed-Through Flat Base Terminal Strip
Barrier Terminal Blocks Terminal Strip, Panel Mount, TS2.5/10
| DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1920-1388-ND | 40.210 | 70078037 | 40.210 |
| Product Name | Terminal Blocks - Barrier Blocks | Terminal Blocks | Terminal Strip 22-10 AWG (UL), 18-12 AWG (CSA), 2.5 mm (VDE) 2 Flat 97 mm | Barrier Terminal Blocks |
| Mounting Options | Terminal Strip; Chassis, Panel | Panel Mount; Terminal Strip | Panel Mount; Terminal Strip | |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | |||
| Terminal Block Type | Eurostyle Terminal Strip | Dual level | Barrier Terminal Blocks | |
| Contacts Pitch | 10.01 mm (0.39 inches) | |||
| North American | 10 to 22 AWG | 10 to 22 AWG |