Altech Corp. Terminal Blocks - Barrier Blocks 40.112

Description
CONN TERM STRIP 12 POLES 8MM
Request a Quote Datasheet
Description
CONN TERM STRIP 12 POLES 8MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 1920-1365-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
1920-1365-ND
Terminal Blocks - Barrier Blocks 1920-1365-ND
CONN TERM STRIP 12 POLES 8MM

CONN TERM STRIP 12 POLES 8MM

Buy Now Datasheet
Terminal Blocks - 40.112 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
40.112
Terminal Blocks 40.112
Terminal Strip, Panel Mount, ATSF1.5/12

Terminal Strip, Panel Mount, ATSF1.5/12

Buy Now
Barrier Terminal Blocks - 40.112 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
40.112
Barrier Terminal Blocks 40.112
Barrier Terminal Blocks TSF1 5/12wp EurStrip Standoff Ft PS 10A

Barrier Terminal Blocks TSF1 5/12wp EurStrip Standoff Ft PS 10A

Buy Now Datasheet
Fort Worth, TX, USA
Terminal Strip, Eurostrip, 3.66 in Length, 12 Pole
70077448
Terminal Strip, Eurostrip, 3.66 in Length, 12 Pole 70077448
Terminal Strip, Eurostrip, 3.66 in Length, 12 Pole

Terminal Strip, Eurostrip, 3.66 in Length, 12 Pole

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1920-1365-ND 40.112 40.112 70077448
Product Name Terminal Blocks - Barrier Blocks Terminal Blocks Barrier Terminal Blocks Terminal Strip, Eurostrip, 3.66 in Length, 12 Pole
Mounting Options Terminal Strip; Chassis, Panel Panel Mount; Terminal Strip Terminal Strip
Operating Temperature -30 to 125 C (-22 to 257 F)
Terminal Block Type Eurostyle Terminal Strip Barrier Terminal Blocks Dual level
Contacts Pitch 8.00 mm (0.32 inches)
North American 12 to 22 AWG 12 to 22 AWG
Unlock Full Specs
to access all available technical data