Altech Corp. Terminal Blocks - Barrier Blocks 40.005

Description
CONN TERM STRIP 5 POLES 8MM
Request a Quote Datasheet
Description
CONN TERM STRIP 5 POLES 8MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 1920-1394-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
1920-1394-ND
Terminal Blocks - Barrier Blocks 1920-1394-ND
CONN TERM STRIP 5 POLES 8MM

CONN TERM STRIP 5 POLES 8MM

Buy Now Datasheet
Terminal Blocks - 40.005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
40.005
Terminal Blocks 40.005
Terminal Strip, Panel Mount, ATS1.5/5

Terminal Strip, Panel Mount, ATS1.5/5

Buy Now
Barrier Terminal Blocks - 40.005 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
40.005
Barrier Terminal Blocks 40.005
Barrier Terminal Blocks Terminal Strip, Panel Mount, TS1.5/5

Barrier Terminal Blocks Terminal Strip, Panel Mount, TS1.5/5

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1920-1394-ND 40.005 40.005
Product Name Terminal Blocks - Barrier Blocks Terminal Blocks Barrier Terminal Blocks
Mounting Options Terminal Strip; Chassis, Panel Panel Mount; Terminal Strip
Operating Temperature -30 to 125 C (-22 to 257 F)
Terminal Block Type Eurostyle Terminal Strip Barrier Terminal Blocks
Contacts Pitch 8.00 mm (0.32 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Type 93.63 – Screw terminal socket - 9363 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, CE-2, IMQ-grande, cRUus, EAC-1, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Tab Terminals - HP-T4001-36 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options Single Fastener
Features Peg
Terminal Block Type Power Distribution Blocks; Tab Terminal
View Details