Altech Corp. Terminal Blocks - Barrier Blocks 40.003

Description
CONN TERM STRIP 3 POLES 8MM
Request a Quote Datasheet
Description
CONN TERM STRIP 3 POLES 8MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 1920-1380-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
1920-1380-ND
Terminal Blocks - Barrier Blocks 1920-1380-ND
CONN TERM STRIP 3 POLES 8MM

CONN TERM STRIP 3 POLES 8MM

Buy Now Datasheet
Terminal Blocks - 40.003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
40.003
Terminal Blocks 40.003
Terminal Strip, Panel Mount, ATS1.5/3

Terminal Strip, Panel Mount, ATS1.5/3

Buy Now
Barrier Terminal Blocks - 40.003 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
40.003
Barrier Terminal Blocks 40.003
Barrier Terminal Blocks TS1 5/3wp Eurostrip Flat Base 8mm PS 10A

Barrier Terminal Blocks TS1 5/3wp Eurostrip Flat Base 8mm PS 10A

Buy Now Datasheet
Fort Worth, TX, USA
Terminal Strip 22-12 AWG (UL), 22-16 AWG (CSA), 1.5 mm (VDE) 2 Flat
70078025
Terminal Strip 22-12 AWG (UL), 22-16 AWG (CSA), 1.5 mm (VDE) 2 Flat 70078025
Feed-Through Flat Base Terminal Strip For wire-to-wire connections in HVAC, appliance, equipment, power distribution and other industrial applications with strict budget and space requirements Easy to use double row terminal strips Simply strip the wire, insert and tighten the screw Eurostrips feature tubular screw clamps, with wire protectors, and recessed metal parts for finger protection. The wire protectors include an integral wire stop in the center of the terminal.

Feed-Through Flat Base Terminal Strip

  • For wire-to-wire connections in HVAC, appliance, equipment, power distribution and other industrial applications with strict budget and space requirements
  • Easy to use double row terminal strips Simply strip the wire, insert and tighten the screw
    Eurostrips feature tubular screw clamps, with wire protectors, and recessed metal parts for finger protection. The wire protectors include an integral wire stop in the center of the terminal.
Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1920-1380-ND 40.003 40.003 70078025
Product Name Terminal Blocks - Barrier Blocks Terminal Blocks Barrier Terminal Blocks Terminal Strip 22-12 AWG (UL), 22-16 AWG (CSA), 1.5 mm (VDE) 2 Flat
Mounting Options Terminal Strip; Chassis, Panel Panel Mount; Terminal Strip Panel Mount; Terminal Strip
Operating Temperature -30 to 125 C (-22 to 257 F)
Terminal Block Type Eurostyle Terminal Strip Barrier Terminal Blocks Dual level
Contacts Pitch 8.00 mm (0.32 inches)
North American 12 to 22 AWG 12 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.203 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Type 96.02 - Socket with screw (box clamp) terminals - 9602 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details