The 3Z32UM is a three-pole manual motor controller with Z-characteristic trip, designed for applications involving semiconductors and devices with low inrush current and limited short-circuit withstand. It is rated for 0.3-63A and 480Y/277V AC, 50/60Hz, with a short-circuit withstand of 10kA when protected by a UL-listed RK5 fuse or MCCB. The device is DIN rail mounted, 17.5mm wide per pole, and complies with UL508 as a motor disconnect. It operates from -25°C to 70°C and has IP20 protection. Terminal acceptability is 18-3 AWG top and 18-2 AWG bottom, with a torque range of 2-2.5 Nm. The internal resistance at rated current is 0.0032 ohms per pole.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 3Z32UM | 3Z32UM |
| Product Name | Triple Pole Z-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 32 amps | 32 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 3 |