The 3Z30UM is a three-pole, Z-characteristic, thermal-magnetic manual motor controller designed for motor starting and general AC applications, with a rated current of 30A and voltage rating of 480Y/277V AC, 50/60Hz. It is DIN rail mounted, 52.5mm wide, and has a short circuit withstand rating of 5kA with UL-listed backup fuses or MCCB. The device has an IP20 degree of protection, operates between -25°C and 70°C, and accepts terminal sizes of 18-3 AWG on top and 18-2 AWG on bottom with a torque of 2-2.5 Nm. It is UL508 listed and suitable as a motor disconnect.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 3Z30UM | 3Z30UM |
| Product Name | Triple Pole Z-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 30 amps | 30 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 3 |