The 3Z15UM is a three-pole, Z-characteristic manual motor controller in the UM (V-EA) series, designed for motor starting, general AC use, and sensitive semiconductor circuits requiring low magnetic trip thresholds. It is DIN rail mounted with a width of 17.5 mm per pole, rated for 0.3-60 A at 480Y/277 V AC, and has a short circuit withstand rating of 10 kA when protected by an upstream UL-listed RK5 fuse or MCCB. The device operates from −25°C to 70°C, meets IP20 protection, and accepts terminal sizes from 18 to 3 AWG on top and 18 to 2 AWG on bottom, with a torque range of 2-2.5 Nm. It is UL 508 listed and suitable as a motor disconnect.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 3Z15UM | 3Z15UM |
| Product Name | Triple Pole Z-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 15 amps | 15 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 3 |