The 3Z1.6UM is a three-pole Z-characteristic manual motor controller in the UM (V-EA) series, designed for motor starting and protection in applications with low inrush currents and short circuit withstand requirements. It is DIN rail mounted, 17.5 mm wide per pole, and rated for 0.3 to 60 A at 480Y/277 V AC, 50/60 Hz. It has a short circuit withstand rating of 10 kA when protected by a UL-listed RK5 backup fuse or MCCB. The device operates from âˆ'25°C to 70°C, has an IP20 degree of protection, accepts terminals of 18â€"3 AWG on top and 18â€"2 AWG on bottom, and requires 2â€"2.5 Nm torque. It meets UL508 listing and is suitable as a motor disconnect.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 3Z1.6UM | 3Z1.6UM |
| Product Name | Triple Pole Z-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 1.6 amps | 1.6 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 3 |