Altech Corp. 22mm Illuminated Projecting Push Buttons 2ALP5LB-024

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Projecting Momentary with Bulb Holder LED Bulb and Mounting Bracket
Request a Quote Datasheet
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Projecting Momentary with Bulb Holder LED Bulb and Mounting Bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22mm Illuminated Projecting Push Buttons - 2ALP5LB-024 - Altech Corp.
Flemington, NJ, USA
22mm Illuminated Projecting Push Buttons
2ALP5LB-024
22mm Illuminated Projecting Push Buttons 2ALP5LB-024
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Projecting Momentary with Bulb Holder LED Bulb and Mounting Bracket

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • Projecting Momentary with Bulb Holder
  • LED Bulb and Mounting Bracket
Buy Now Datasheet
22mm Illuminated Projecting  Momentary Push Buttons - 2ALP5LB-024 - Altech Corp.
Flemington, NJ, USA
22mm Illuminated Projecting Momentary Push Buttons
2ALP5LB-024
22mm Illuminated Projecting Momentary Push Buttons 2ALP5LB-024
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22mm LED Bulb and Bulb Holder Mounting Bracket CSA, CE and VDE Approved

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22mm
  • LED Bulb and Bulb Holder
  • Mounting Bracket
  • CSA, CE and VDE Approved
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ 22mm LED Illuminated Metal Projecting Operators
2ALP5LB-024
Push Buttons/ 22mm LED Illuminated Metal Projecting Operators 2ALP5LB-024
Project momentary with bulb, bulb holder and mounting bracket

Project momentary with bulb, bulb holder and mounting bracket

Buy Now Datasheet
Pushbutton Switches - 2ALP5LB-024 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
2ALP5LB-024
Pushbutton Switches 2ALP5LB-024
Push Button Oper. 22 mm, Ill.

Push Button Oper. 22 mm, Ill.

Buy Now
Pushbutton, LED Illuminated, Extnd'd Operator, Amber, Momentary, 22mm, 24VAC/VDC - 70156708 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pushbutton, LED Illuminated, Extnd'd Operator, Amber, Momentary, 22mm, 24VAC/VDC
70156708
Pushbutton, LED Illuminated, Extnd'd Operator, Amber, Momentary, 22mm, 24VAC/VDC 70156708
Panel Mount, 22 mm LED Illuminated Operators & Pilot Lights

Panel Mount, 22 mm LED Illuminated Operators & Pilot Lights

Supplier's Site

Technical Specifications

  Altech Corp. Altech Corp. Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2ALP5LB-024 2ALP5LB-024 2ALP5LB-024 2ALP5LB-024 70156708
Product Name 22mm Illuminated Projecting Push Buttons 22mm Illuminated Projecting Momentary Push Buttons Push Buttons/ 22mm LED Illuminated Metal Projecting Operators Pushbutton Switches Pushbutton, LED Illuminated, Extnd'd Operator, Amber, Momentary, 22mm, 24VAC/VDC
Actuator Specifications Raised (Plunger Style) Pushbutton Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Alternate Contact (Push-Push) Momentary Contact Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature) Normally Closed (NC)
Terminal Type Screw Terminals
Features Has CE Certification; Has CSA Certification; Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); Wiping Contacts Has CE Certification; Has CSA Certification; Illuminated Switch Has CE Certification; Has CSA Certification; Is UL listed; Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL3LB-2-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
22mm Illuminated Flush Push Buttons - 2ALF5LB-024 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
4 suppliers
22mm Illuminated Mushroom Push Buttons - 2ALM5LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers