Altech Corp. Push Buttons/ Aluminum Enclosures for 22m Operators 2007E13

Description
Aluminum (52 mm height) Pressure Die Cast
Request a Quote Datasheet
Description
Aluminum (52 mm height) Pressure Die Cast
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ Aluminum Enclosures for 22m Operators
2007E13
Push Buttons/ Aluminum Enclosures for 22m Operators 2007E13
Aluminum (52 mm height) Pressure Die Cast

Aluminum (52 mm height) Pressure Die Cast

Buy Now Datasheet
PB Series Enclosures - 2007E13 - Altech Corp.
Flemington, NJ, USA
PB Series Enclosures
2007E13
PB Series Enclosures 2007E13
BASE MOUNT 22mm PB ENCLOSURES

BASE MOUNT 22mm PB ENCLOSURES

Buy Now Datasheet
Enclosures, Boxes, & Cases - 2007E13 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
2007E13
Enclosures, Boxes, & Cases 2007E13
PDC-AL Enclosure, 22mm, 3PB, M20

PDC-AL Enclosure, 22mm, 3PB, M20

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 2007E13 2007E13 2007E13
Product Name Push Buttons/ Aluminum Enclosures for 22m Operators PB Series Enclosures Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures Junction Box
Shape Rectangular Rectangular
Length 3.15 inch (80 mm) 7.09 inch (180 mm)
Width 7.09 inch (180 mm) 3.15 inch (80.01 mm)
Depth 0.0807 inch (2.05 mm) 2.05 inch (52.07 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 137-511 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers
Enclosures, Boxes, & Cases - 117-007 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
TK Series Enclosures - 127-404 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
3 suppliers
TK Series Enclosures - 137-008 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers