The 1BU30R is a single-pole, DIN rail-mounted supplementary protector with thermal-magnetic tripping, rated for 480Y/277V AC at 50/60 Hz and a short-circuit withstand capacity of 10 kA with no back-up fuse. It features a positive trip indicator (red for on, green for off), accepts 14-3 AWG copper wire with a terminal torque of 17.5 lb-in (2.0 Nm), and complies with UL1077 as a recognized supplementary protector. The unit has a B-characteristic trip curve, designed for sensitive electronics, lighting, and appliance circuits, and operates within a temperature range of -25° to 60°C. Its width is 17.5 mm per pole and it is rated for 6,000 electrical and 10,000 mechanical cycles.
Features:
UL1077 Recognized Supplementary Protector
| Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 1BU30R | 1BU30R | 70075612 |
| Product Name | Single Pole Supplementary B-Trip Circuit Breakers | Circuit Breakers & Accessories | Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 30A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;B |
| Rated AC Voltage | 277 to 480 volts | 277 volts | |
| Rated Current | 30 amps | 30 amps | 30 amps |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | |
| Number of Poles | 1 | 1 | |
| Features | Trip Indicator |