Altech Corp. Miniature Molded Three Pole AC Case Circuit Breakers 3DU30L

Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote Datasheet
Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Molded Three Pole AC Case Circuit Breakers - 3DU30L - Altech Corp.
Flemington, NJ, USA
Miniature Molded Three Pole AC Case Circuit Breakers
3DU30L
Miniature Molded Three Pole AC Case Circuit Breakers 3DU30L
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator

Features:

  • Available in AC and DC models
  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • 10kA Short Circuit Interrupting Capacity
  • Positive Trip Indicator
Buy Now Datasheet
Circuit Breakers - 1920-1567-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1920-1567-ND
Circuit Breakers 1920-1567-ND
CIR BRKR THRM-MAG 30A LEVER

CIR BRKR THRM-MAG 30A LEVER

Buy Now Datasheet
Circuit Breakers & Accessories - 3DU30L - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
3DU30L
Circuit Breakers & Accessories 3DU30L
3DU30L,30A,MCB,DCHAR ,3POLE

3DU30L,30A,MCB,DCHAR,3POLE

Buy Now
Swedesboro, NJ, United States
Circuit Breakers & Accessories
3DU30L
Circuit Breakers & Accessories 3DU30L
3DU30L,30A,MCB,DCHAR ,3POLE

3DU30L,30A,MCB,DCHAR,3POLE

Buy Now
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 30A;DIN Rail;3 Pole;Screw Snap;D - 70075907 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 30A;DIN Rail;3 Pole;Screw Snap;D
70075907
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 30A;DIN Rail;3 Pole;Screw Snap;D 70075907
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 30A;DIN Rail;3 Pole;Screw Snap;D

Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 30A;DIN Rail;3 Pole;Screw Snap;D

Supplier's Site

Technical Specifications

  Altech Corp. DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 3DU30L 1920-1567-ND 3DU30L 70075907
Product Name Miniature Molded Three Pole AC Case Circuit Breakers Circuit Breakers Circuit Breakers & Accessories Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 30A;DIN Rail;3 Pole;Screw Snap;D
Rated AC Voltage 240 to 480 volts 240 to 277 volts
Rated Current 30 amps 30 amps 30 amps 30 amps
Trip System Type Thermal Magnetic Thermal Magnetic Thermal Magnetic
Number of Poles 3 3
Features Molded Case Circuit Breaker; Miniature Circuit Breaker Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 30A;DIN Rail;1 Pole;Screw Snap;D - 70076926 - Allied Electronics, Inc.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 24 volts
Rated Current 30 amps
View Details
Manual Motor Single Pole Controllers Circuit Breakers - 1D20UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 20 amps
View Details
6 suppliers
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D30DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 30 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers