Altech Corp.
Triple Pole D-Trip Supplementary Circuit Breakers
3D40UR
Description
Features:
DIN Rail Mounted
17.5mm width
Thermal Magnetic
Current Limiting
10kA Short Circuit Interrupting Capacity
-
Altech Corp.
-
Powell Electronics, Inc.
Request a Quote
Email Supplier
Datasheet
Description
Features:
DIN Rail Mounted
17.5mm width
Thermal Magnetic
Current Limiting
10kA Short Circuit Interrupting Capacity
Request a Quote
Email Supplier
Datasheet
Suppliers
Triple Pole D-Trip Supplementary Circuit Breakers
3D40UR
Features:
DIN Rail Mounted
17.5mm width
Thermal Magnetic
Current Limiting
10kA Short Circuit Interrupting Capacity
Features:
- DIN Rail Mounted
- 17.5mm width
- Thermal Magnetic
- Current Limiting
- 10kA Short Circuit Interrupting Capacity
Buy Now
Datasheet
Circuit Breakers & Accessories
3D40UR
Buy Now
Technical Specifications
|
Product Category
|
Circuit Breakers |
Circuit Breakers |
|
Product Number
|
3D40UR |
3D40UR |
|
Product Name
|
Triple Pole D-Trip Supplementary Circuit Breakers |
Circuit Breakers & Accessories |
|
Rated AC Voltage
|
277 to 480 volts
|
|
|
Rated Current
|
40 amps
|
40 amps
|
|
Trip System Type
|
Thermal Magnetic
|
|
|
Number of Poles
|
3
|
|
|
Miniature Circuit Breaker Features
|
Supplementary Protector
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated AC Voltage
277 to 408 volts
Rated DC Voltage
24 to 42 volts
Rated Current
1.6 amps
View Details
3 suppliers
Rated AC Voltage
277 to 480 volts
Rated Current
30 amps
Trip System Type
Thermal Magnetic
View Details
3 suppliers
Rated AC Voltage
277 volts
Rated Current
10 amps
Number of Poles
1
View Details