Altech Corp. Manual Motor Triple Pole Controllers Circuit Breakers 3D40UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Motor Triple Pole Controllers Circuit Breakers - 3D40UM - Altech Corp.
Flemington, NJ, USA
Manual Motor Triple Pole Controllers Circuit Breakers
3D40UM
Manual Motor Triple Pole Controllers Circuit Breakers 3D40UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 1920-1522-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1920-1522-ND
Circuit Breakers 1920-1522-ND
Circuit Breaker Thermal Magnetic 40A 480V AC DC Lever DIN Rail

Circuit Breaker Thermal Magnetic 40A 480V AC DC Lever DIN Rail

Buy Now Datasheet
Circuit Breakers - 3D40UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
3D40UM
Circuit Breakers 3D40UM
3D40UM, 40A, CIRCUIT BREAKER

3D40UM, 40A, CIRCUIT BREAKER

Buy Now
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 40A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;D - 70076330 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 40A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;D
70076330
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 40A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;D 70076330
V-EA Series UL508 Listed Manual Motor Controllers DIN Rail Mounted Thermal Magnetic Applications: AC Motor Starting, Across the line AC General Use AC Resistance AC Discharge Lamps

V-EA Series

  • UL508 Listed Manual Motor Controllers
  • DIN Rail Mounted
  • Thermal Magnetic Applications:
  • AC Motor Starting, Across the line
  • AC General Use
  • AC Resistance
  • AC Discharge Lamps
Supplier's Site
ALTH Miniature - 3D40UM - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Miniature
3D40UM
ALTH Miniature 3D40UM
508 480Y/277AC Breaker 3P D TRP 40A UL

508 480Y/277AC Breaker 3P D TRP 40A UL

Supplier's Site

Technical Specifications

  Altech Corp. DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Galco Industrial Electronics
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 3D40UM 1920-1522-ND 3D40UM 70076330 3D40UM
Product Name Manual Motor Triple Pole Controllers Circuit Breakers Circuit Breakers Circuit Breakers CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 40A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;D ALTH Miniature
Rated AC Voltage 277 to 480 volts 277 volts
Rated DC Voltage 24 to 48 volts
Rated Current 40 amps 40 amps 40 amps 40 amps
Trip System Type Thermal Magnetic Thermal Magnetic Thermal Magnetic
Number of Poles 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 30A;DIN Rail;1 Pole;Screw Snap;D - 70076926 - Allied Electronics, Inc.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 24 volts
Rated Current 30 amps
View Details
Circuit Breakers & Accessories - 1D7UR - Powell Electronics, Inc.
Specs
Rated Current 7 amps
View Details
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D40DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 40 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers