The Altech Corp. AC Three Pole D-Trip Miniature Molded Case Circuit Breaker, part number 3D2UL, is designed for use in AC applications with a voltage rating of 480Y/277V. It features a current rating range from 0.3A to 32A and has a short circuit interrupting capacity of 10kA. The device is thermal magnetic and DIN rail mounted, occupying a width of 17.5mm. It is suitable for applications involving high inrush motors, transformers, and reactive loads, providing a relatively long thermal trip delay and a high magnetic trip point. The circuit breaker operates effectively within an ambient temperature range of -25°C to +70°C and has a mechanical life of 10,000 switching cycles. The product is UL listed and complies with IEC 60947-2 standards.
Features:
Circuit Breaker Thermal Magnetic 2A 480V AC DC Lever DIN Rail
| Altech Corp. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 3D2UL | 3D2UL | 1920-1495-ND |
| Product Name | AC Three Pole D-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 480 volts | ||
| Rated Current | 2 amps | 2 amps | 2 amps |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | |
| Number of Poles | 3 | ||
| Features | Molded Case Circuit Breaker | Trip Indicator |