Altech Corp. Manual Motor Triple Pole Controllers Circuit Breakers 3D15UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Motor Triple Pole Controllers Circuit Breakers - 3D15UM - Altech Corp.
Flemington, NJ, USA
Manual Motor Triple Pole Controllers Circuit Breakers
3D15UM
Manual Motor Triple Pole Controllers Circuit Breakers 3D15UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 3D15UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
3D15UM
Circuit Breakers 3D15UM
3D15UM, 15A, CIRCUIT BREAKER

3D15UM, 15A, CIRCUIT BREAKER

Buy Now
Circuit Breakers - 1920-1539-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1920-1539-ND
Circuit Breakers 1920-1539-ND
Circuit Breaker Thermal Magnetic 15A 480V AC DC Lever DIN Rail

Circuit Breaker Thermal Magnetic 15A 480V AC DC Lever DIN Rail

Buy Now Datasheet
ALTH Miniature - 3D15UM - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Miniature
3D15UM
ALTH Miniature 3D15UM
508 480Y/277AC Breaker 3P D TRP 15A UL

508 480Y/277AC Breaker 3P D TRP 15A UL

Supplier's Site
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 15A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;D - 70076322 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 15A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;D
70076322
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 15A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;D 70076322
V-EA Series UL508 Listed Manual Motor Controllers DIN Rail Mounted Thermal Magnetic Applications: AC Motor Starting, Across the line AC General Use AC Resistance AC Discharge Lamps

V-EA Series

  • UL508 Listed Manual Motor Controllers
  • DIN Rail Mounted
  • Thermal Magnetic Applications:
  • AC Motor Starting, Across the line
  • AC General Use
  • AC Resistance
  • AC Discharge Lamps
Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. DigiKey Galco Industrial Electronics Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 3D15UM 3D15UM 1920-1539-ND 3D15UM 70076322
Product Name Manual Motor Triple Pole Controllers Circuit Breakers Circuit Breakers Circuit Breakers ALTH Miniature CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 15A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;D
Rated AC Voltage 277 to 480 volts 277 volts
Rated DC Voltage 24 to 48 volts
Rated Current 15 amps 15 amps 15 amps 15 amps
Trip System Type Thermal Magnetic Thermal Magnetic Thermal Magnetic
Number of Poles 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole Supplementary C-Trip Circuit Breakers - 1CU05R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 0.5000 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D2DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 2 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers & Accessories - 1BU40M - Powell Electronics, Inc.
Specs
Rated Current 40 amps
View Details
Miniature Molded One Pole AC Case Circuit Breakers - 1DU50L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 50 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers