Altech Corp. Triple Pole Supplementary B-Trip Circuit Breakers 3BU10R

Description
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator
Request a Quote
Description
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Altech Corp. Triple Pole Supplementary B-Trip Circuit Breaker, part number 3BU10R, is designed for use in applications requiring supplementary protection on the load side of branch circuit protection. It operates at a voltage rating of 480Y/277V AC and is suitable for both 50Hz and 60Hz systems. The device features a thermal magnetic trip mechanism and has a short circuit withstand capacity of 10kA without a backup fuse, making it suitable for sensitive electronics, power supplies, and appliance circuits. The breaker has a rated current of 10A and is mounted on a DIN rail with a compact width of 17.5mm per pole. It is rated for an operating temperature range of -25°C to 60°C and can withstand mechanical life cycles of up to 10,000. The product includes a positive trip indicator, which visually indicates the status of the breaker. The 3BU10R is UL 1077 recognized, ensuring compliance with safety standards.

Datasheet Summary
Powered by GS/AI

The Altech Corp. Triple Pole Supplementary B-Trip Circuit Breaker, part number 3BU10R, is designed for use in applications requiring supplementary protection on the load side of branch circuit protection. It operates at a voltage rating of 480Y/277V AC and is suitable for both 50Hz and 60Hz systems. The device features a thermal magnetic trip mechanism and has a short circuit withstand capacity of 10kA without a backup fuse, making it suitable for sensitive electronics, power supplies, and appliance circuits. The breaker has a rated current of 10A and is mounted on a DIN rail with a compact width of 17.5mm per pole. It is rated for an operating temperature range of -25°C to 60°C and can withstand mechanical life cycles of up to 10,000. The product includes a positive trip indicator, which visually indicates the status of the breaker. The 3BU10R is UL 1077 recognized, ensuring compliance with safety standards.

Suppliers

Company
Product
Description
Supplier Links
Triple Pole Supplementary B-Trip Circuit Breakers - 3BU10R - Altech Corp.
Flemington, NJ, USA
Triple Pole Supplementary B-Trip Circuit Breakers
3BU10R
Triple Pole Supplementary B-Trip Circuit Breakers 3BU10R
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator

Features:

  • UL 1077 Approval
  • DIN Rail Mounted
  • 17.5mm width per pole
  • Thermal Magnetic
  • 480Y/277V AC, 50/60Hz
  • 10kA Short Circuit Withstand Capacity
  • Positive Trip indicator
Buy Now Datasheet
Circuit Breakers & Accessories - 3BU10R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
3BU10R
Circuit Breakers & Accessories 3BU10R
3BU10R,10A,MCB,BCHAR ,3POLE

3BU10R,10A,MCB,BCHAR,3POLE

Buy Now
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 10A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;B - 70075645 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 10A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;B
70075645
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 10A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;B 70075645
UL1077 Recognized Supplementary Protector DIN Rail Mounted 17.5 mm Width Per Pole Thermal Magnetic 480Y/277 VAC, 50/60 Hz 10 kA Short Circuit Withstand Capability Positive Trip Indicator (Green — Off/Tripped, Red — On) Applications (On the Load Side of Branch Circuit Protection) Include: Sensitive Electronics, Power Supplies, Appliance Circuits, Etc.

UL1077 Recognized Supplementary Protector

  • DIN Rail Mounted
  • 17.5 mm Width Per Pole
  • Thermal Magnetic
  • 480Y/277 VAC, 50/60 Hz
  • 10 kA Short Circuit Withstand Capability
  • Positive Trip Indicator (Green — Off/Tripped, Red — On)
  • Applications (On the Load Side of Branch Circuit Protection) Include: Sensitive Electronics, Power Supplies, Appliance Circuits, Etc.
Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 3BU10R 3BU10R 70075645
Product Name Triple Pole Supplementary B-Trip Circuit Breakers Circuit Breakers & Accessories Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 10A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;B
Rated AC Voltage 277 to 480 volts 277 volts
Rated Current 10 amps 10 amps 10 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 3 3
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D4UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 4 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Din Rail Mount Circuit Breaker - 11732352 - Radwell International
Specs
Rated Current 25 amps
View Details
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C30UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 30 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Circuit Breakers - 1920-09126911-ND - DigiKey
Specs
Rated Current 25 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
View Details
2 suppliers