The 1DU2L is a one-pole, AC miniature molded case circuit breaker with a 17.5 mm width, designed for DIN rail mounting. It features a thermal-magnetic trip mechanism, a 10 kA short-circuit interrupting capacity, and a positive trip indicator (red for on, green for off). The device is rated for 120 V AC and 240 V AC, with a C-trip characteristic for applications involving moderate inrush currents such as lighting, control circuits, and receptacles. Terminal connections accept 14-3 AWG copper wire with a torque of 17.5 lb-in (2.0 Nm) or 18-16 AWG with 25 lb-in (2.8 Nm). It operates within a temperature range of -25° to 60°C and meets UL489 listing requirements. The unit supports line/load reversibility and has an electrical life of 6,000 cycles and a mechanical life of 10,000 cycles.
Features:
CIR BRKR THRM-MAG 2A LEVER
Circuit Breaker;Therm/Mag;To
| Altech Corp. | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 1DU2L | 1920-1563-ND | 1DU2L | 70075848 |
| Product Name | Miniature Molded One Pole AC Case Circuit Breakers | Circuit Breakers | Circuit Breakers & Accessories | Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 2A;DIN Rail;1 Pole;Screw Snap;L Series;D |
| Rated AC Voltage | 240 to 480 volts | 240 to 277 volts | ||
| Rated Current | 2 amps | 2 amps | 2 amps | 2 amps |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | Thermal Magnetic | |
| Number of Poles | 1 | 1 | ||
| Features | Molded Case Circuit Breaker; Miniature Circuit Breaker | Trip Indicator |