Altech Corp. Terminal Blocks 39.8602

Description
PCB Terminal Push-In 2 Pole, 11.5mm
Request a Quote Datasheet
Description
PCB Terminal Push-In 2 Pole, 11.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.8602 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.8602
Terminal Blocks 39.8602
PCB Terminal Push-In 2 Pole, 11.5mm

PCB Terminal Push-In 2 Pole, 11.5mm

Buy Now
Fixed Terminal Blocks - 39.8602 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39.8602
Fixed Terminal Blocks 39.8602
Fixed Terminal Blocks PCB Terminal Push-In 2 Pole, 11.5mm

Fixed Terminal Blocks PCB Terminal Push-In 2 Pole, 11.5mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.8602 39.8602
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Type 9D.01 - High current terminal blocks - 9D0151250206 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Block, Barrier, 2 Position, 4/0Awg; No. Of Rows Blockmaster Electronics - 12P6805 - Newark, An Avnet Company
Specs
Mounting Options 35 mm DIN Rail
Voltage Rating 600 volts
Current Rating 250 amps
View Details