Altech Corp. Terminal Blocks 39.8362

Description
PCB Terminal Push-In 12 Pole, 7.5mm
Request a Quote Datasheet
Description
PCB Terminal Push-In 12 Pole, 7.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.8362 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.8362
Terminal Blocks 39.8362
PCB Terminal Push-In 12 Pole, 7.5mm

PCB Terminal Push-In 12 Pole, 7.5mm

Buy Now
Fixed Terminal Blocks - 39.8362 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39.8362
Fixed Terminal Blocks 39.8362
Fixed Terminal Blocks PCB Terminal Push-In 12 Pole, 7.5mm

Fixed Terminal Blocks PCB Terminal Push-In 12 Pole, 7.5mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.8362 39.8362
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 12
Unlock Full Specs
to access all available technical data

Similar Products

20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB High-Power Terminal Blocks - OULP-930-M-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB; Mounting Ears
Features Cover
Approvals UL Listing Mark
View Details
Terminal Blk/Strip Wiring Dev - 10796007 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Tab Connection
View Details