Altech Corp. Terminal Blocks 39.8306

Description
PCB Terminal Push-In 6 Pole, 7.5mm
Request a Quote Datasheet
Description
PCB Terminal Push-In 6 Pole, 7.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.8306 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.8306
Terminal Blocks 39.8306
PCB Terminal Push-In 6 Pole, 7.5mm

PCB Terminal Push-In 6 Pole, 7.5mm

Buy Now
Fixed Terminal Blocks - 39.8306 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39.8306
Fixed Terminal Blocks 39.8306
Fixed Terminal Blocks PCB Terminal Push-In 6 Pole, 7.5mm

Fixed Terminal Blocks PCB Terminal Push-In 6 Pole, 7.5mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.8306 39.8306
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 6
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Type 94.14 - PCB socket - 9414 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Line bushings with terminals - line bushings with terminals - BARTEC
Specs
Operating Temperature -51 to 43 C (-60 to 110 F)
Voltage Rating 690 to 1000 volts
View Details
Terminal Block, Barrier, 5 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6783 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 600 volts
Current Rating 50 amps
View Details