Altech Corp. Terminal Blocks 39.8154

Description
PCB Terminal Push-In 4 Pole, 5.0mm
Request a Quote Datasheet
Description
PCB Terminal Push-In 4 Pole, 5.0mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.8154 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.8154
Terminal Blocks 39.8154
PCB Terminal Push-In 4 Pole, 5.0mm

PCB Terminal Push-In 4 Pole, 5.0mm

Buy Now
Fixed Terminal Blocks - 39.8154 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39.8154
Fixed Terminal Blocks 39.8154
Fixed Terminal Blocks PCB Terminal Push-In 4 Pole, 5.0mm

Fixed Terminal Blocks PCB Terminal Push-In 4 Pole, 5.0mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.8154 39.8154
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 4
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Pluggable Terminal Blocks - CIMXX9A7 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable (optional feature)
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
TERM BLCK Rail MTD 1P 30A WHT - 1492-H1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details
2 suppliers