Altech Corp. Terminal Blocks 39.8111

Description
PCB Terminal Push-In 11 Pole, 5.0mm
Request a Quote Datasheet
Description
PCB Terminal Push-In 11 Pole, 5.0mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.8111 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.8111
Terminal Blocks 39.8111
PCB Terminal Push-In 11 Pole, 5.0mm

PCB Terminal Push-In 11 Pole, 5.0mm

Buy Now
Fixed Terminal Blocks - 39.8111 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39.8111
Fixed Terminal Blocks 39.8111
Fixed Terminal Blocks PCB Terminal Push-In 11 Pole, 5.0mm

Fixed Terminal Blocks PCB Terminal Push-In 11 Pole, 5.0mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.8111 39.8111
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 11
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-16D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 16
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Terminal Block, Barrier, 5 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6788 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details