Altech Corp. Terminal Blocks 39.5662

Description
PCB Terminal Fixed 12 Pole, Push-In, 5.0
Request a Quote Datasheet
Description
PCB Terminal Fixed 12 Pole, Push-In, 5.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.5662 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.5662
Terminal Blocks 39.5662
PCB Terminal Fixed 12 Pole, Push-In, 5.0

PCB Terminal Fixed 12 Pole, Push-In, 5.0

Buy Now
Fixed Terminal Blocks - 39.5662 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39.5662
Fixed Terminal Blocks 39.5662
Fixed Terminal Blocks PCB Terminal Fixed 12 Pole, Push-In, 5.00mm

Fixed Terminal Blocks PCB Terminal Fixed 12 Pole, Push-In, 5.00mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.5662 39.5662
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 12
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-32D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 32
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Terminal Block, Barrier, 3 Position, 4/0Awg; No. Of Rows Blockmaster Electronics - 12P6806 - Newark, An Avnet Company
Specs
Mounting Options 35 mm DIN Rail
Voltage Rating 600 volts
Current Rating 250 amps
View Details
Pneumatic Block I/O - Adaptor - Subplate - 4781807 - Radwell International
Specs
Terminal Block Type Power Distribution Blocks
View Details