Altech Corp. Terminal Blocks 39.5661

Description
PCB Terminal Fixed 11 Pole, Push-In, 5.0
Request a Quote Datasheet
Description
PCB Terminal Fixed 11 Pole, Push-In, 5.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.5661 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.5661
Terminal Blocks 39.5661
PCB Terminal Fixed 11 Pole, Push-In, 5.0

PCB Terminal Fixed 11 Pole, Push-In, 5.0

Buy Now
Fixed Terminal Blocks - 39.5661 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39.5661
Fixed Terminal Blocks 39.5661
Fixed Terminal Blocks PCB Terminal Fixed 11 Pole, Push-In, 5.00mm

Fixed Terminal Blocks PCB Terminal Fixed 11 Pole, Push-In, 5.00mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.5661 39.5661
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 11
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Single Row and Tri-Barrier Blocks - HI-208-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals ROHS
View Details