Altech Corp. Terminal Blocks 39.5659

Description
PCB Terminal Fixed 9 Pole, Push-In, 5.00
Request a Quote Datasheet
Description
PCB Terminal Fixed 9 Pole, Push-In, 5.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.5659 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.5659
Terminal Blocks 39.5659
PCB Terminal Fixed 9 Pole, Push-In, 5.00

PCB Terminal Fixed 9 Pole, Push-In, 5.00

Buy Now
Fixed Terminal Blocks - 39.5659 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39.5659
Fixed Terminal Blocks 39.5659
Fixed Terminal Blocks PCB Terminal Fixed 9 Pole, Push-In, 5.00mm

Fixed Terminal Blocks PCB Terminal Fixed 9 Pole, Push-In, 5.00mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.5659 39.5659
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 9
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details
Type 96.02 - Socket with screw (box clamp) terminals - 9602 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details