Altech Corp. Terminal Blocks 39.5658

Description
PCB Terminal Fixed 8 Pole, Push-In, 5.00
Request a Quote Datasheet
Description
PCB Terminal Fixed 8 Pole, Push-In, 5.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.5658 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.5658
Terminal Blocks 39.5658
PCB Terminal Fixed 8 Pole, Push-In, 5.00

PCB Terminal Fixed 8 Pole, Push-In, 5.00

Buy Now
Fixed Terminal Blocks - 39.5658 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39.5658
Fixed Terminal Blocks 39.5658
Fixed Terminal Blocks PCB Terminal Fixed 8 Pole, Push-In, 5.00mm

Fixed Terminal Blocks PCB Terminal Fixed 8 Pole, Push-In, 5.00mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.5658 39.5658
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 8
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
High and Medium-Power Terminal Blocks - HP-ATA-115-4-XXP - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blk/Strip Wiring Dev - 21639177 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Tab Connection
View Details