Altech Corp. Terminal Blocks 39.5302

Description
PCB Terminal Fixed 2 Pole, Push-In, 2.54
Request a Quote Datasheet
Description
PCB Terminal Fixed 2 Pole, Push-In, 2.54
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.5302 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.5302
Terminal Blocks 39.5302
PCB Terminal Fixed 2 Pole, Push-In, 2.54

PCB Terminal Fixed 2 Pole, Push-In, 2.54

Buy Now
Fixed Terminal Blocks - 39.5302 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39.5302
Fixed Terminal Blocks 39.5302
Fixed Terminal Blocks PCB Terminal Fixed 2 Pole, Push-In, 2.54mm

Fixed Terminal Blocks PCB Terminal Fixed 2 Pole, Push-In, 2.54mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.5302 39.5302
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - PSMXX0M6 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details